Fairview Microwave Inc. Attenuators SA6Q-07

Description
FXD ATTN PLUG-JACK QMA 1.25
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK QMA 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6Q-07-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA6Q-07-ND
Attenuators 5328-SA6Q-07-ND
FXD ATTN PLUG-JACK QMA 1.25

FXD ATTN PLUG-JACK QMA 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6Q-07-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details