Fairview Microwave Inc. Attenuators SA6HA-15

Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6HA-15-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA6HA-15-ND
Attenuators 5328-SA6HA-15-ND
FXD ATTN PLUG-JACK SMA SS 1.3

FXD ATTN PLUG-JACK SMA SS 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6HA-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details