Fairview Microwave Inc. RF and Wireless - Attenuators SA5074-03

Description
FXD ATTN PLUG-JACK 2.4MM SS 1.75
Description
FXD ATTN PLUG-JACK 2.4MM SS 1.75

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
SA5074-03
RF and Wireless - Attenuators SA5074-03
FXD ATTN PLUG-JACK 2.4MM SS 1.75

FXD ATTN PLUG-JACK 2.4MM SS 1.75

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number SA5074-03
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-UNAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details