Fairview Microwave Inc. Attenuators SA4S25-02

Description
FXD ATTN PLUG-JACK SMA 1.2
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4S25-02-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK SMA 1.2

FXD ATTN PLUG-JACK SMA 1.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4S25-02-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2013TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details