Fairview Microwave Inc. Attenuators SA4F75A-02

Description
FXD ATTN PLUG-JACK TYPE F 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE F 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4F75A-02-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE F 1.3

FXD ATTN PLUG-JACK TYPE F 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4F75A-02-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator in a 3.5x3.5mm OVM QFN package - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details