Fairview Microwave Inc. Attenuators SA3SMF300W-20

Description
FXD ATTN PLUG-JACK SMA 1.4
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3SMF300W-20-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK SMA 1.4

FXD ATTN PLUG-JACK SMA 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3SMF300W-20-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 31 GHz Digital Step Attenuator, 5-Bit, 0.5 dB Steps, Packaged - TGL2223-SM - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 1 to 31 GHz
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details