Fairview Microwave Inc. Attenuators SA3SFF300W-20

Description
FXD ATTN JACK-JACK SMA 1.4
Request a Quote Datasheet
Description
FXD ATTN JACK-JACK SMA 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3SFF300W-20-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-JACK SMA 1.4

FXD ATTN JACK-JACK SMA 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3SFF300W-20-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Digitally Controlled Attenuators - NDA-500-18000-62-2 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 2
Frequency 0.5000 GHz
View Details