Fairview Microwave Inc. Attenuators SA18TFTF25W-20

Description
FXD ATTN JACK-JACK TNC 1.6
Request a Quote Datasheet
Description
FXD ATTN JACK-JACK TNC 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18TFTF25W-20-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-JACK TNC 1.6

FXD ATTN JACK-JACK TNC 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18TFTF25W-20-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details