Fairview Microwave Inc. Attenuators SA18N-14

Description
FXD ATTN PLUG-JACK TYPE N SS 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N SS 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18N-14-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA18N-14-ND
Attenuators 5328-SA18N-14-ND
FXD ATTN PLUG-JACK TYPE N SS 1.3

FXD ATTN PLUG-JACK TYPE N SS 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18N-14-ND
Product Name Attenuators
Attenuation 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
RF Attenuators - 2237206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
258 - 1794 MHz Voltage Variable Equalizer - QPC7337 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.2580 to 1.79 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details