Qorvo 258 - 1794 MHz Voltage Variable Equalizer QPC7337

Description
The QPC7337 is a voltage controlled variable equalizer with a linear response employing SOI attenuator, optimized for DOCSIS 4.0 ESD Downstream path applications between 258 MHz and 1794 MHz.
Request a Quote Datasheet
Description
The QPC7337 is a voltage controlled variable equalizer with a linear response employing SOI attenuator, optimized for DOCSIS 4.0 ESD Downstream path applications between 258 MHz and 1794 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
258 - 1794 MHz Voltage Variable Equalizer - QPC7337 - Qorvo
Greensboro, NC, United States
258 - 1794 MHz Voltage Variable Equalizer
QPC7337
258 - 1794 MHz Voltage Variable Equalizer QPC7337
The QPC7337 is a voltage controlled variable equalizer with a linear response employing SOI attenuator, optimized for DOCSIS 4.0 ESD Downstream path applications between 258 MHz and 1794 MHz.

The QPC7337 is a voltage controlled variable equalizer with a linear response employing SOI attenuator, optimized for DOCSIS 4.0 ESD Downstream path applications between 258 MHz and 1794 MHz.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC7337
Product Name 258 - 1794 MHz Voltage Variable Equalizer
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

2 - 25 GHz Voltage Variable Attenuator, Die - TGL2767 - Qorvo
Specs
Attenuator Type Variable
Frequency 2 to 31 GHz
Insertion Loss 2 dB
View Details
3 suppliers
5 - 2000 MHz 75Ω 6-bit digital step attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 2 GHz
View Details
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
45 - 1218 MHz Variable Equalizer for Cable Loss Compensation - QPC7332 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0450 to 1.22 GHz
Insertion Loss 2.5 dB
View Details