Fairview Microwave Inc. Attenuators SA18H-11

Description
FXD ATTN PLUG-JACK SMA SS 1.35
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA SS 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18H-11-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA18H-11-ND
Attenuators 5328-SA18H-11-ND
FXD ATTN PLUG-JACK SMA SS 1.35

FXD ATTN PLUG-JACK SMA SS 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18H-11-ND
Product Name Attenuators
Attenuation 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator - RFSA3043 - Qorvo
Specs
Frequency 0.0500 to 3 GHz
Insertion Loss 1.5 dB
Attenuation 30 dB
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
4 suppliers
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details