Fairview Microwave Inc. Attenuators SA01B-15

Description
FXD ATTN PLUG-JACK BNC 1.25
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK BNC 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA01B-15-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA01B-15-ND
Attenuators 5328-SA01B-15-ND
FXD ATTN PLUG-JACK BNC 1.25

FXD ATTN PLUG-JACK BNC 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA01B-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
DC - 20 GHz Voltage Variable Attenuator - CMD285C3 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0 to 20 GHz
Insertion Loss 3.2 dB
View Details
2 suppliers
Attenuators - AA116-72 - 169199-AA116-72 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0040 to 2 GHz
View Details
2 suppliers
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details