PolyPhaser Corporation Positive Train Control (PTC) Filter RRF-ITC-219-NFF

Description
Positive Train Control (PTC) Filter, Railroad RF Band Pass, 219.5 MHz to 222 MHz, Type N F/F, 20W CW, IP54 Positive train control (PTC) filter RRF-ITC-219-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems. PolyPhaser RF positive railroad train control filter component part number RRF-ITC-219-NFF is a band pass filter with a passband frequency range of 219.5 MHz to 222 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 219.5MHz and 222MHz. This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 219.5 MHz – 222 MHz band pass filter is rated at a maximum power of 20 Watts CW. The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 219.5MHz to 222MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering. As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ITC-219-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.
Datasheet
Description
Positive Train Control (PTC) Filter, Railroad RF Band Pass, 219.5 MHz to 222 MHz, Type N F/F, 20W CW, IP54 Positive train control (PTC) filter RRF-ITC-219-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems. PolyPhaser RF positive railroad train control filter component part number RRF-ITC-219-NFF is a band pass filter with a passband frequency range of 219.5 MHz to 222 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 219.5MHz and 222MHz. This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 219.5 MHz – 222 MHz band pass filter is rated at a maximum power of 20 Watts CW. The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 219.5MHz to 222MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering. As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ITC-219-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Train Control (PTC) Filter - RRF-ITC-219-NFF - PolyPhaser Corporation
Hayden, ID, United States
Positive Train Control (PTC) Filter
RRF-ITC-219-NFF
Positive Train Control (PTC) Filter RRF-ITC-219-NFF
Positive Train Control (PTC) Filter, Railroad RF Band Pass, 219.5 MHz to 222 MHz, Type N F/F, 20W CW, IP54 Positive train control (PTC) filter RRF-ITC-219-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems. PolyPhaser RF positive railroad train control filter component part number RRF-ITC-219-NFF is a band pass filter with a passband frequency range of 219.5 MHz to 222 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 219.5MHz and 222MHz. This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 219.5 MHz – 222 MHz band pass filter is rated at a maximum power of 20 Watts CW. The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 219.5MHz to 222MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering. As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ITC-219-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.

Positive Train Control (PTC) Filter, Railroad RF Band Pass, 219.5 MHz to 222 MHz, Type N F/F, 20W CW, IP54

Positive train control (PTC) filter RRF-ITC-219-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems.

PolyPhaser RF positive railroad train control filter component part number RRF-ITC-219-NFF is a band pass filter with a passband frequency range of 219.5 MHz to 222 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 219.5MHz and 222MHz.

This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 219.5 MHz – 222 MHz band pass filter is rated at a maximum power of 20 Watts CW.

The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 219.5MHz to 222MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering.

As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ITC-219-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category RF Filters and Microwave Filters
Product Number RRF-ITC-219-NFF
Product Name Positive Train Control (PTC) Filter
Filter Technology Passive Filter
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 220 to 222 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
Band Pass Filter - 5o26155650 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 2545 to 2655 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details