L-com, Inc. RF Antennas RE09P-SM

Description
REANTPATCH 2.4GHZ 8DBI
Request a Quote Datasheet
Description
REANTPATCH 2.4GHZ 8DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-RE09P-SM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-RE09P-SM-ND
RF Antennas 5073-RE09P-SM-ND
REANTPATCH 2.4GHZ 8DBI

REANTPATCH 2.4GHZ 8DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-RE09P-SM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi
Primary Frequency Range 2450.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 2115-NN03-310DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 0.4000 to 3.8 dB
View Details
4 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers