Bulgin Limited Connectors, Interconnects - Circular Connectors PXMBNI12RPF05LFLM16001

Description
Win Source Part Number: 1069824-PXMBNI12RPF0 5LFLM16001 Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M12 Number of Positions: 5 Color: Silver Connector Type: Plug, Female Sockets Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 60V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: L Standard Package: 25 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: M12-5 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel Alternative Parts (Cross-Reference): PXMBNI12RPF05LFLM160 01PXMBNI12RPF05LFLM1 6001.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Bulgin Other Names: 708-PXMBNI12RPF05LFL M16001 Base Product Number: PXMBNI Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1069824-PXMBNI12RPF0 5LFLM16001 Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M12 Number of Positions: 5 Color: Silver Connector Type: Plug, Female Sockets Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 60V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: L Standard Package: 25 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: M12-5 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel Alternative Parts (Cross-Reference): PXMBNI12RPF05LFLM160 01PXMBNI12RPF05LFLM1 6001.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Bulgin Other Names: 708-PXMBNI12RPF05LFL M16001 Base Product Number: PXMBNI Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1069824-PXMBNI12RPF05LFLM16001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1069824-PXMBNI12RPF05LFLM16001
Connectors, Interconnects - Circular Connectors 1069824-PXMBNI12RPF05LFLM16001
Win Source Part Number: 1069824-PXMBNI12RPF0 5LFLM16001 Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M12 Number of Positions: 5 Color: Silver Connector Type: Plug, Female Sockets Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 60V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: L Standard Package: 25 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: M12-5 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel Alternative Parts (Cross-Reference): PXMBNI12RPF05LFLM160 01PXMBNI12RPF05LFLM1 6001.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Bulgin Other Names: 708-PXMBNI12RPF05LFL M16001 Base Product Number: PXMBNI Primary Material: Metal

Win Source Part Number: 1069824-PXMBNI12RPF05LFLM16001
Category: Connectors, Interconnects>Circular Connectors
Series: Buccaneer® M12
Number of Positions: 5
Color: Silver
Connector Type: Plug, Female Sockets
Termination: Wire Leads
Fastening Type: Threaded
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 60V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Industrial
Orientation: L
Standard Package: 25
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: M12-5
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 80°C
Shell Material: Brass
Shell Finish: Nickel
Alternative Parts (Cross-Reference): PXMBNI12RPF05LFLM16001PXMBNI12RPF05LFLM16001.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Bulgin
Other Names: 708-PXMBNI12RPF05LFLM16001
Base Product Number: PXMBNI
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1069824-PXMBNI12RPF05LFLM16001
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details