Pasternack RF Switches PEWGS6053

Description
WRD-180 Double Ridge Waveguide S
Request a Quote Datasheet
Description
WRD-180 Double Ridge Waveguide S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6392-PEWGS6053-ND - DigiKey
Thief River Falls, MN, United States
WRD-180 Double Ridge Waveguide S

WRD-180 Double Ridge Waveguide S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6392-PEWGS6053-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 18000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA200ML9E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Frequency Range 400 MHz
Type Single Pole Single Throw
View Details
2 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.1-3.0 GHz DPxDT 2:1 Differential Switch - SKY13421-486LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 18 to 26 dB
View Details
3 suppliers
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details