Pasternack RF Switches PEWGS6049

Description
WRD-750 Double Ridge Waveguide S
Request a Quote Datasheet
Description
WRD-750 Double Ridge Waveguide S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6392-PEWGS6049-ND - DigiKey
Thief River Falls, MN, United States
WRD-750 Double Ridge Waveguide S

WRD-750 Double Ridge Waveguide S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6392-PEWGS6049-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 7500 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA142M2N12E6327XTSA1TR-ND - DigiKey
View Details
3 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF/IF and RFID - RF Switches - 1093368-SKY13277-355LF - Win Source Electronics
Specs
Isolation 55 dB
Impedance 50 ohms
View Details
3 suppliers
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details