Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
PASTERNACK
PEWGS6016 -- RF SWITCHES
Pasternack
RF Switches
PEWGS6016
Description
WR-90 Waveguide Electromechanica
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WR-90 Waveguide Electromechanica
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Switches
6099-PEWGS6016-ND
RF Switches
6099-PEWGS6016-ND
WR-90 Waveguide Electromechanica
WR-90 Waveguide Electromechanica
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Switches
Product Number
6099-PEWGS6016-ND
Product Name
RF Switches
Package Type
Chassis Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
8200 to 12400 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-3MTS-40
Specs
Package Type
Connectorized
Operating Temperature
0.0 to 40 C (32 to 104 F)
Frequency Range
40000 MHz
View Details
2
suppliers
RS Components, Ltd.
RF ICs
1832553P
Specs
Package Type
MSOP
View Details
Crane Aerospace & Electronics
Switches and Switch Matrices
12X4 MATRIX
Specs
Frequency Range
500 to 5000 MHz
Insertion Loss
15 dB
Isolation
45 dB
View Details
Marki Microwave LLC
6-67 GHz MMIC GaAs PIN SPDT Switch
MSW2-00003CH
Specs
Frequency Range
6000 to 67000 MHz
View Details