Pasternack Attenuators PEWGA3215

Description
WR-10 VLTG VARIABLE ATTN 30 DB
Request a Quote Datasheet
Description
WR-10 VLTG VARIABLE ATTN 30 DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWGA3215-ND - DigiKey
Thief River Falls, MN, United States
WR-10 VLTG VARIABLE ATTN 30 DB

WR-10 VLTG VARIABLE ATTN 30 DB

Buy Now Datasheet
Attenuators - PEWGA3215 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PEWGA3215
Attenuators PEWGA3215
RF Attenuators 0dB ~ 30dB 0 GHz ~ 18 GHz 50 Ohms 23dBm N-Type In-Line Module

RF Attenuators 0dB ~ 30dB 0 GHz ~ 18 GHz 50 Ohms 23dBm N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PEWGA3215-ND PEWGA3215
Product Name Attenuators Attenuators
Attenuation 0.0 to 30 dB 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details