Pasternack RF Amplifiers PEWGA3204

Description
IC RF AMP GPS 50GHZ-75GHZ
Request a Quote Datasheet
Description
IC RF AMP GPS 50GHZ-75GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PEWGA3204-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PEWGA3204-ND
RF Amplifiers 6099-PEWGA3204-ND
IC RF AMP GPS 50GHZ-75GHZ

IC RF AMP GPS 50GHZ-75GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PEWGA3204-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50000 to 75000 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.7 GHz Ultra Low Noise Amplifier - CMD320C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details