Pasternack RF Amplifiers PEWGA3201

Description
IC RF AMP GPS 26.5GHZ-40GHZ
Request a Quote Datasheet
Description
IC RF AMP GPS 26.5GHZ-40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PEWGA3201-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PEWGA3201-ND
RF Amplifiers 6099-PEWGA3201-ND
IC RF AMP GPS 26.5GHZ-40GHZ

IC RF AMP GPS 26.5GHZ-40GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PEWGA3201-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - AWB7231P8 - 769366-AWB7231P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2010 to 2025 MHz
Minimum Gain 29 dB
View Details
3 suppliers