Pasternack RF Directional Coupler PEWCP1083-50

Description
WR-112 Waveguide 50 dB Crossguid
Request a Quote Datasheet
Description
WR-112 Waveguide 50 dB Crossguid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1083-50-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1083-50-ND
RF Directional Coupler 6099-PEWCP1083-50-ND
WR-112 Waveguide 50 dB Crossguid

WR-112 Waveguide 50 dB Crossguid

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1083-50-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 6570.00 to 9990.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55120400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
View Details
Directional Couplers 262230 - 262230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details