Pasternack RF Directional Coupler PEWCP1014

Description
WR-75 Waveguide 10 dB Broadwall
Request a Quote Datasheet
Description
WR-75 Waveguide 10 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1014-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1014-ND
RF Directional Coupler 6099-PEWCP1014-ND
WR-75 Waveguide 10 dB Broadwall

WR-75 Waveguide 10 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1014-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-20M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 101004006 - 101004006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-7000-12400-30 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 12400.00 MHz
Power 50.00 watts
View Details