The Model 2630 is a 1.0-26.5 GHz directional coupler with a nominal coupling of 30 ± 1.5 dB, directivity of 12 dB, maximum VSWR of 1.4, and insertion loss less than 1.2 dB including coupled power. It supports an average power rating of 20 W and a peak power rating of 3 kW, with 3.5mm female standard connectors and an optional male variant. The unit measures 2.90 inches in length, 0.53 inches in width, and 0.63 inches in height, weighing 2.1 ounces, and operates from -54°C to +85°C.
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s directional coupler, Model 2630, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.7 to 26.5 GHz (L- through K-Bands) in a single, compact and lightweight package.
In addition, Model 2630 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.5 dB and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss of <1.2 dB (includes coupled power) Directivity of 12 dB, Maximum VSWR 1.4 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors. 3.5mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs just 2.2 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 2630 |
| Product Name | Directional Couplers 2630 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1000.00 to 26500.00 MHz |
| Power | 20.00 watts |
| Coupling | 30.00 dB |