Pasternack Attenuators PEWAT1021-3

Description
WR-34 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-34 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1021-3-ND - DigiKey
Thief River Falls, MN, United States
WR-34 Waveguide Fixed Attenuator

WR-34 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1021-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details