Pasternack Attenuators PEWAT1012-6

Description
WR-10 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-10 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1012-6-ND - DigiKey
Thief River Falls, MN, United States
WR-10 Waveguide Fixed Attenuator

WR-10 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1012-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2610 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
4 suppliers
50OHM Attenuator - 852-RCAT-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 20 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers