Pasternack Attenuators PEWAT1011-3

Description
WR-12 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-12 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1011-3-ND - DigiKey
Thief River Falls, MN, United States
WR-12 Waveguide Fixed Attenuator

WR-12 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1011-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details
Attenuators - 3157-BW-S2W2+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers