Pasternack Attenuators PEWAT1010-20

Description
WR-15 WAVEGUIDE FIXED ATTENUATOR
Request a Quote Datasheet
Description
WR-15 WAVEGUIDE FIXED ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1010-20-ND - DigiKey
Thief River Falls, MN, United States
WR-15 WAVEGUIDE FIXED ATTENUATOR

WR-15 WAVEGUIDE FIXED ATTENUATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1010-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-20N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers