Pasternack Attenuators PEWAT1009-30

Description
WR-19 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-19 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1009-30-ND - DigiKey
Thief River Falls, MN, United States
WR-19 Waveguide Fixed Attenuator

WR-19 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1009-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
6 suppliers
Attenuators - 3157-KAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers