Pasternack Attenuators PEWAT1008-6

Description
WR-22 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-22 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1008-6-ND - DigiKey
Thief River Falls, MN, United States
WR-22 Waveguide Fixed Attenuator

WR-22 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1008-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-100-40000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1000 GHz
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Attenuators - 3157-LAT-20+DKR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type TO-253-4, TO-253AA
View Details