Pasternack RF Antennas PEWAN102-20NF

Description
WR102 GAIN HRN 7-11GHZ 20DBI
Request a Quote Datasheet
Description
WR102 GAIN HRN 7-11GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN102-20NF-ND - DigiKey
Thief River Falls, MN, United States
WR102 GAIN HRN 7-11GHZ 20DBI

WR102 GAIN HRN 7-11GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN102-20NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 9000.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 10dBi Spring Magnetic Antenna With RG174 Cable (L-2Mtr) + SMA Male St. Connector - ET-GS10M-1L2-SMS-S5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers