Pasternack RF Antennas PEWAN102-20ELNF

Description
WR102 GAIN HRN 7-11GHZ 20DBI
Request a Quote Datasheet
Description
WR102 GAIN HRN 7-11GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN102-20ELNF-ND - DigiKey
Thief River Falls, MN, United States
WR102 GAIN HRN 7-11GHZ 20DBI

WR102 GAIN HRN 7-11GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN102-20ELNF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 9000.0 MHz
Gain 20 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers