Pasternack RF Antennas PEWAN051-10SF

Description
WR51 GAIN HRN 15-22GHZ 10DBI
Request a Quote Datasheet
Description
WR51 GAIN HRN 15-22GHZ 10DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN051-10SF-ND - DigiKey
Thief River Falls, MN, United States
WR51 GAIN HRN 15-22GHZ 10DBI

WR51 GAIN HRN 15-22GHZ 10DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN051-10SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 18500.0 MHz
Gain 10 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers