Pasternack RF Directional Coupler PEW22CP006-30

Description
WR-22 WAVEGUIDE 30 DB BROADWALL
Request a Quote Datasheet
Description
WR-22 WAVEGUIDE 30 DB BROADWALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEW22CP006-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEW22CP006-30-ND
RF Directional Coupler 6099-PEW22CP006-30-ND
WR-22 WAVEGUIDE 30 DB BROADWALL

WR-22 WAVEGUIDE 30 DB BROADWALL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEW22CP006-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 33000.00 to 50000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWK-20R-29G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 40000.00 MHz
View Details
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4010124 - 4010124 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 2.10 dB
View Details
Single Directional Couplers - NSDC-80-1000-K6-60-NS - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 80.00 to 1000.00 MHz
Power 600.00 watts
View Details