2.4 GHz to 2.5 GHz Swivel Antenn
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1049-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 5G, 802.11b/g/n, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 2 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)