Pasternack RF Antennas PEANOM1072

Description
698 to 2700 MHz Omni Antenna 6.5
Request a Quote Datasheet
Description
698 to 2700 MHz Omni Antenna 6.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1072-ND - DigiKey
Thief River Falls, MN, United States
698 to 2700 MHz Omni Antenna 6.5

698 to 2700 MHz Omni Antenna 6.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1072-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1699.0 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers