Pasternack RF Antennas PEANOM1066

Description
27 MHz Omni Antenna 4 dBi Gain,
Request a Quote Datasheet
Description
27 MHz Omni Antenna 4 dBi Gain,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1066-ND - DigiKey
Thief River Falls, MN, United States
27 MHz Omni Antenna 4 dBi Gain,

27 MHz Omni Antenna 4 dBi Gain,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1066-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers