Pasternack RF Multiplexers PE8DP1002

Description
Diplexer 75 Ohm Type F Female, 2
Request a Quote Datasheet
Description
Diplexer 75 Ohm Type F Female, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 6099-PE8DP1002-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
6099-PE8DP1002-ND
RF Multiplexers 6099-PE8DP1002-ND
Diplexer 75 Ohm Type F Female, 2

Diplexer 75 Ohm Type F Female, 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 6099-PE8DP1002-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 4900-5850 MHz-DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 4900 to 5850 MHz
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Passive MMIC 11GHz Diplexer/Reflectionless Filter - MDPX-00006PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details