Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
PASTERNACK
PE8710 -- RF FILTERS
Pasternack
RF Filters
PE8710
Description
4 Section Bandpass Filter With S
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
4 Section Bandpass Filter With S
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Filters
6099-PE8710-ND
RF Filters
6099-PE8710-ND
4 Section Bandpass Filter With S
4 Section Bandpass Filter With S
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Filters and Microwave Filters
Product Number
6099-PE8710-ND
Product Name
RF Filters
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
1740 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
LTCC Band Pass Filter, 7150 - 7550 MHz, 50Ω
BFCN-7350+
Specs
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
Insertion Loss
7350 dB
View Details
3
suppliers
Rochester Electronics
EMI/RFI Filters (LC, RC Networks) - IP4251CZ8-4-TTL132
IP4251CZ8-4-TTL132
View Details
Anatech Electronics, Inc.
5570 MHz WiFi Cavity Filter
AB5570B554
Specs
Fc
5570 MHz
Bandwidth
10000 kHz
Insertion Loss
2 dB
View Details
5o.com
Band Stop Filter
5o291651110
Specs
Filter Type
Band Reject
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 2000 MHz
View Details