Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MIXERS
PASTERNACK
PE86X1025 -- RF MIXERS
Pasternack
RF Mixers
PE86X1025
Description
Double Balanced Mixer Operating
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Double Balanced Mixer Operating
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Mixers
6099-PE86X1025-ND
RF Mixers
6099-PE86X1025-ND
Double Balanced Mixer Operating
Double Balanced Mixer Operating
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Mixers
Product Number
6099-PE86X1025-ND
Product Name
RF Mixers
Package Type
Module, SMA Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 154 - 264 MHz
ADE-201FMH+
Specs
Package Type
Surface Mount
Intercept Point (IP3)
30 dBm
Mixer Type
Triple Balanced
View Details
6
suppliers
kTB Solutions
Balanced Mixers
NBM-25000-27500
Specs
RF
25000 to 27500 MHz
LO
23000 to 24500 MHz
IF
1000 to 4000 MHz
View Details
Skyworks Solutions, Inc.
RF Mixers - SKY73087-21
SKY73087-21
View Details
3
suppliers
Crane Aerospace & Electronics
Mixers
DTG-4B-1250 SQ
Specs
Package Type
Surface Mount; Surface Mount
LO Power
15
LO
1 to 3500 MHz
View Details