Pasternack Attenuators PE7AP418-40

Description
RF Attenuators 40dB 0Hz ~ 5GHz 50 Ohms 500W Module
Request a Quote Datasheet
Description
RF Attenuators 40dB 0Hz ~ 5GHz 50 Ohms 500W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP418-40-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 40dB 0Hz ~ 5GHz 50 Ohms 500W Module

RF Attenuators 40dB 0Hz ~ 5GHz 50 Ohms 500W Module

Buy Now Datasheet
Attenuators - PE7AP418-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP418-40
Attenuators PE7AP418-40
RF Attenuators 40dB 0 Hz ~ 5 GHz 50 Ohms 500W Module

RF Attenuators 40dB 0 Hz ~ 5 GHz 50 Ohms 500W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP418-40-ND PE7AP418-40
Product Name Attenuators Attenuators
Attenuation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-00+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 4-SMD, No Lead
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details