Pasternack Attenuators PE7AP418-03

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 500W Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 500W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP418-03-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 500W Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 500W Module

Buy Now Datasheet
Attenuators - PE7AP418-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP418-03
Attenuators PE7AP418-03
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 500W Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 500W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP418-03-ND PE7AP418-03
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHZ Attenuator - 852-LAT-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details