Pasternack Attenuators PE7AP412-30

Description
RF Attenuators 30dB 0Hz ~ 40GHz 50 Ohms 500mW Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 40GHz 50 Ohms 500mW Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP412-30-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 40GHz 50 Ohms 500mW Module

RF Attenuators 30dB 0Hz ~ 40GHz 50 Ohms 500mW Module

Buy Now Datasheet
Attenuators - PE7AP412-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP412-30
Attenuators PE7AP412-30
RF Attenuators 30dB 0 Hz ~ 40 GHz 50 Ohms 500mW Module

RF Attenuators 30dB 0 Hz ~ 40 GHz 50 Ohms 500mW Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP412-30-ND PE7AP412-30
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D08575-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details