Pasternack Attenuators PE7AP412-15

Description
RF Attenuators 15dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet
Description
RF Attenuators 15dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7AP412-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP412-15
Attenuators PE7AP412-15
RF Attenuators 15dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7AP412-15
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details