Pasternack Attenuators PE7AP412-10

Description
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet
Description
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7AP412-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP412-10
Attenuators PE7AP412-10
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7AP412-10
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-8+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, Flat Leads
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details