Mini-Circuits Attenuators PAT-8+

Description
8 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet
Description
8 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-8+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-8+CT-ND
Attenuators 3157-PAT-8+CT-ND
8 DB SMT FXD ATTEN, DC-7000 MHZ

8 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-8+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-8+TR-ND
Attenuators 3157-PAT-8+TR-ND
8 DB SMT FXD ATTEN, DC-7000 MHZ

8 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-8+DKR-ND - DigiKey
Thief River Falls, MN, United States
8 DB SMT FXD ATTEN, DC-7000 MHZ

8 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-PAT-8+CT-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
3 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-3+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.5 to 3.7 dB
View Details
2 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details