Pasternack Attenuators PE7AP412-05

Description
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP412-05-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet
Attenuators - PE7AP412-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP412-05
Attenuators PE7AP412-05
RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP412-05-ND PE7AP412-05
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1805 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details