Pasternack Attenuators PE7AP412-02

Description
RF Attenuators 2dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP412-02-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet
Attenuators - PE7AP412-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP412-02
Attenuators PE7AP412-02
RF Attenuators 2dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP412-02-ND PE7AP412-02
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

60 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details