Pasternack Attenuators PE7AP150-40

Description
RF Attenuators 40dB 0Hz ~ 8GHz 50 Ohms 150W Module
Request a Quote Datasheet
Description
RF Attenuators 40dB 0Hz ~ 8GHz 50 Ohms 150W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP150-40-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 40dB 0Hz ~ 8GHz 50 Ohms 150W Module

RF Attenuators 40dB 0Hz ~ 8GHz 50 Ohms 150W Module

Buy Now Datasheet
Attenuators - PE7AP150-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP150-40
Attenuators PE7AP150-40
RF Attenuators 40dB 0 Hz ~ 8 GHz 50 Ohms 150W Module

RF Attenuators 40dB 0 Hz ~ 8 GHz 50 Ohms 150W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP150-40-ND PE7AP150-40
Product Name Attenuators Attenuators
Attenuation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 1 GHz
View Details
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details