Pasternack Attenuators PE7AP150-30

Description
RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 150W Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 150W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP150-30-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 150W Module

RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 150W Module

Buy Now Datasheet
Attenuators - PE7AP150-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP150-30
Attenuators PE7AP150-30
RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 150W Module

RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 150W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP150-30-ND PE7AP150-30
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details